ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:91.9mm; External Width - Metric:514.6mm; External Depth - Metric:294.9mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 81AC1681 |
| Product Name | Enclosure, Instrument, Alum, Black; Enclosure Type Hammond |
| Type | Electronic and Instrument Enclosures |
| Length | 3.62 inch (91.9 mm) |
| Width | 20.26 inch (515 mm) |
| Depth | 11.61 inch (295 mm) |