Hammond Electronics, Inc. Enclosure, Instrument, Alum, Black; Enclosure Type Hammond 1456WH3BKBK

Description
ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.5mm; External Width - Metric:514.6mm; External Depth - Metric:218.7mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.5mm; External Width - Metric:514.6mm; External Depth - Metric:218.7mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Alum, Black; Enclosure Type Hammond - 81AC1679 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Alum, Black; Enclosure Type Hammond
81AC1679
Enclosure, Instrument, Alum, Black; Enclosure Type Hammond 81AC1679
ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.5mm; External Width - Metric:514.6mm; External Depth - Metric:218.7mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.5mm; External Width - Metric:514.6mm; External Depth - Metric:218.7mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 81AC1679
Product Name Enclosure, Instrument, Alum, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.21 inch (81.5 mm)
Width 20.26 inch (515 mm)
Depth 8.61 inch (219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details