Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond 1456RK4WHBU

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:432mm; External Depth - Metric:259mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:432mm; External Depth - Metric:259mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond - 83F8957 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
83F8957
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond 83F8957
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:432mm; External Depth - Metric:259mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:432mm; External Depth - Metric:259mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 432 Mm, 259 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond - 19J3200 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 432 Mm, 259 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond
19J3200
Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 432 Mm, 259 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond 19J3200
Enclosure, 1456 Series, Sloped Console, Instrument, 102 mm, 432 mm, 259 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Enclosure, 1456 Series, Sloped Console, Instrument, 102 mm, 432 mm, 259 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 83F8957 19J3200
Product Name Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond Enclosure, 1456 Series, Sloped Console, Instrument, 102 Mm, 432 Mm, 259 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures; Console Enclosures
Length 4 inch (102 mm)
Width 17.01 inch (432 mm)
Depth 10.2 inch (259 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2372751 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
7 suppliers