Hammond Electronics, Inc. 15Deg Slope Console Rack, Alum, Beig/blu; Enclosure Type Hammond 1456RH3WHBU

Description
15DEG SLOPE CONSOLE RACK, ALUM, BEIG/BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.4mm; External Width - Metric:430.2mm; External Depth - Metric:218.7mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
15DEG SLOPE CONSOLE RACK, ALUM, BEIG/BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.4mm; External Width - Metric:430.2mm; External Depth - Metric:218.7mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15Deg Slope Console Rack, Alum, Beig/blu; Enclosure Type Hammond - 07C1044 - Newark, An Avnet Company
Chicago, IL, United States
15Deg Slope Console Rack, Alum, Beig/blu; Enclosure Type Hammond
07C1044
15Deg Slope Console Rack, Alum, Beig/blu; Enclosure Type Hammond 07C1044
15DEG SLOPE CONSOLE RACK, ALUM, BEIG/BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.4mm; External Width - Metric:430.2mm; External Depth - Metric:218.7mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

15DEG SLOPE CONSOLE RACK, ALUM, BEIG/BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.4mm; External Width - Metric:430.2mm; External Depth - Metric:218.7mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 07C1044
Product Name 15Deg Slope Console Rack, Alum, Beig/blu; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Length 3.2 inch (81.4 mm)
Width 16.94 inch (430 mm)
Depth 8.61 inch (219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details