Hammond Electronics, Inc. Enclosure, Instrument, Alum, Black; Enclosure Type Hammond 1456KL3BKBK

Description
ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.5mm; External Width - Metric:233.4mm; External Depth - Metric:294.9mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.5mm; External Width - Metric:233.4mm; External Depth - Metric:294.9mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Alum, Black; Enclosure Type Hammond - 81AC1669 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Alum, Black; Enclosure Type Hammond
81AC1669
Enclosure, Instrument, Alum, Black; Enclosure Type Hammond 81AC1669
ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.5mm; External Width - Metric:233.4mm; External Depth - Metric:294.9mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.5mm; External Width - Metric:233.4mm; External Depth - Metric:294.9mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 81AC1669
Product Name Enclosure, Instrument, Alum, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.21 inch (81.5 mm)
Width 9.19 inch (233 mm)
Depth 11.61 inch (295 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418L8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers