Hammond Electronics, Inc. Enclosure, Desktop, Alum, Black/blue; Enclosure Type Hammond 1456FH3BKBU

Description
ENCLOSURE, DESKTOP, ALUM, BLACK/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:165.1mm; External Depth - Metric:209.1mm; IP Rating:IP31; Body Color:Black, Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DESKTOP, ALUM, BLACK/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:165.1mm; External Depth - Metric:209.1mm; IP Rating:IP31; Body Color:Black, Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Desktop, Alum, Black/blue; Enclosure Type Hammond - 94B9947 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Desktop, Alum, Black/blue; Enclosure Type Hammond
94B9947
Enclosure, Desktop, Alum, Black/blue; Enclosure Type Hammond 94B9947
ENCLOSURE, DESKTOP, ALUM, BLACK/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:165.1mm; External Depth - Metric:209.1mm; IP Rating:IP31; Body Color:Black, Blue RoHS Compliant: Yes

ENCLOSURE, DESKTOP, ALUM, BLACK/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:165.1mm; External Depth - Metric:209.1mm; IP Rating:IP31; Body Color:Black, Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94B9947
Product Name Enclosure, Desktop, Alum, Black/blue; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3 inch (76.2 mm)
Width 6.5 inch (165 mm)
Depth 8.23 inch (209 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
4 suppliers