Hammond Electronics, Inc. 30Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond 1456FE3BKBU

Description
30DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.4mm; External Width - Metric:146.1mm; External Depth - Metric:169.7mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
30DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.4mm; External Width - Metric:146.1mm; External Depth - Metric:169.7mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond - 50H5778 - Newark, An Avnet Company
Chicago, IL, United States
30Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond
50H5778
30Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond 50H5778
30DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.4mm; External Width - Metric:146.1mm; External Depth - Metric:169.7mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

30DEG SLOPE CONSOLE RACK, ALUM, BLK/ BLU; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:81.4mm; External Width - Metric:146.1mm; External Depth - Metric:169.7mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H5778
Product Name 30Deg Slope Console Rack, Alum, Blk/ Blu; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Length 3.2 inch (81.4 mm)
Width 5.75 inch (146 mm)
Depth 6.68 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details