Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond 1456CE3WHBU

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:102mm; External Depth - Metric:146mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:102mm; External Depth - Metric:146mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond - 92B2543 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond
92B2543
Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond 92B2543
ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:102mm; External Depth - Metric:146mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BEIGE/BLUE; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:76.2mm; External Width - Metric:102mm; External Depth - Metric:146mm; IP Rating:IP31; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure, 1456 Series, Sloped Console, Desktop, 76 Mm, 102 Mm, 146 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond - 41T1177 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1456 Series, Sloped Console, Desktop, 76 Mm, 102 Mm, 146 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond
41T1177
Enclosure, 1456 Series, Sloped Console, Desktop, 76 Mm, 102 Mm, 146 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond 41T1177
Enclosure, 1456 Series, Sloped Console, Desktop, 76 mm, 102 mm, 146 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Enclosure, 1456 Series, Sloped Console, Desktop, 76 mm, 102 mm, 146 mm, Aluminium, Beige, Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 92B2543 41T1177
Product Name Enclosure, Instrument, Aluminium, Beige/blue; Enclosure Type Hammond Enclosure, 1456 Series, Sloped Console, Desktop, 76 Mm, 102 Mm, 146 Mm, Aluminium, Beige, Blue Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Console Enclosures
Length 3 inch (76.2 mm)
Width 4.02 inch (102 mm)
Depth 5.75 inch (146 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 138206 - RS Components, Ltd.
Specs
Shape Rectangular
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details