ENCLOSURE, INSTRUMENT, ALUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:56.1mm; External Width - Metric:106.2mm; External Depth - Metric:146.6mm; IP Rating:IP31; Body Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 81AC1657 |
| Product Name | Enclosure, Instrument, Alum, Black; Enclosure Type Hammond |
| Type | Electronic and Instrument Enclosures |
| Length | 2.21 inch (56.1 mm) |
| Width | 4.18 inch (106 mm) |
| Depth | 5.77 inch (147 mm) |