Hammond Electronics, Inc. Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 1455T2201RD

Description
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.5mm; External Width - Metric:165mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.5mm; External Width - Metric:165mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond - 30Y9630 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
30Y9630
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 30Y9630
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.5mm; External Width - Metric:165mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.5mm; External Width - Metric:165mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 51.5 Mm, 165 Mm, 220 Mm, Aluminium Rohs Compliant Hammond - 42Y1300 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 51.5 Mm, 165 Mm, 220 Mm, Aluminium Rohs Compliant Hammond
42Y1300
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 51.5 Mm, 165 Mm, 220 Mm, Aluminium Rohs Compliant Hammond 42Y1300
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 51.5 mm, 165 mm, 220 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 51.5 mm, 165 mm, 220 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 30Y9630 42Y1300
Product Name Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 51.5 Mm, 165 Mm, 220 Mm, Aluminium Rohs Compliant Hammond
Length 2.03 inch (51.5 mm)
Width 6.5 inch (165 mm)
Depth 8.66 inch (220 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details