Hammond Electronics, Inc. Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond 1455T2201BU

Description
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.5mm; External Width - Metric:165mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.5mm; External Width - Metric:165mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond - 06X3909 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond
06X3909
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond 06X3909
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.5mm; External Width - Metric:165mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.5mm; External Width - Metric:165mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 51.5 Mm, 165 Mm, 220 Mm Rohs Compliant Hammond - 12X8893 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 51.5 Mm, 165 Mm, 220 Mm Rohs Compliant Hammond
12X8893
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 51.5 Mm, 165 Mm, 220 Mm Rohs Compliant Hammond 12X8893
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 51.5 mm, 165 mm, 220 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 51.5 mm, 165 mm, 220 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 06X3909 12X8893
Product Name Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 51.5 Mm, 165 Mm, 220 Mm Rohs Compliant Hammond
Length 2.03 inch (51.5 mm)
Width 6.5 inch (165 mm)
Depth 8.66 inch (220 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1325377 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details