Hammond Electronics, Inc. Enclosure, Pcb, Aluminium, Black; Enclosure Type Hammond 1455T1602BK

Description
ENCLOSURE, PCB, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb, Aluminium, Black; Enclosure Type Hammond - 98H4052 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb, Aluminium, Black; Enclosure Type Hammond
98H4052
Enclosure, Pcb, Aluminium, Black; Enclosure Type Hammond 98H4052
ENCLOSURE, PCB, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PCB, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 51.5 Mm, 165 Mm, 160 Mm, Aluminium Rohs Compliant Hammond - 74M5962 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 51.5 Mm, 165 Mm, 160 Mm, Aluminium Rohs Compliant Hammond
74M5962
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 51.5 Mm, 165 Mm, 160 Mm, Aluminium Rohs Compliant Hammond 74M5962
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 51.5 mm, 165 mm, 160 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 51.5 mm, 165 mm, 160 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 98H4052 74M5962
Product Name Enclosure, Pcb, Aluminium, Black; Enclosure Type Hammond Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 51.5 Mm, 165 Mm, 160 Mm, Aluminium Rohs Compliant Hammond
Length 2.03 inch (51.6 mm)
Width 6.5 inch (165 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details