Hammond Electronics, Inc. Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 1455T1601RD

Description
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.5mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.5mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond - 30Y9629 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
30Y9629
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 30Y9629
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.5mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.5mm; External Width - Metric:165mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 51.5 Mm, 165 Mm, 160 Mm, Aluminium Rohs Compliant Hammond - 42Y1299 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 51.5 Mm, 165 Mm, 160 Mm, Aluminium Rohs Compliant Hammond
42Y1299
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 51.5 Mm, 165 Mm, 160 Mm, Aluminium Rohs Compliant Hammond 42Y1299
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 51.5 mm, 165 mm, 160 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 51.5 mm, 165 mm, 160 mm, Aluminium RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 30Y9629 42Y1299
Product Name Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 51.5 Mm, 165 Mm, 160 Mm, Aluminium Rohs Compliant Hammond
Length 2.03 inch (51.5 mm)
Width 6.5 inch (165 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details