Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 125 Mm, 220 Mm Rohs Compliant Hammond 1455Q2201

Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 mm, 125 mm, 220 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 mm, 125 mm, 220 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 125 Mm, 220 Mm Rohs Compliant Hammond - 74M5947 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 125 Mm, 220 Mm Rohs Compliant Hammond
74M5947
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 125 Mm, 220 Mm Rohs Compliant Hammond 74M5947
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 mm, 125 mm, 220 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 mm, 125 mm, 220 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 53K7814 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
53K7814
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 53K7814
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:125mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:125mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 74M5947 53K7814
Product Name Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 125 Mm, 220 Mm Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.03 inch (51.6 mm)
Width 4.92 inch (125 mm)
Depth 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 2213550 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418N4K10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers