Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 47.56 mm, 125 mm, 160 mm RoHS Compliant: Yes
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:47.57mm; External Width - Metric:125mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 12X8886 | 06X3902 |
| Product Name | Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 47.56 Mm, 125 Mm, 160 Mm Rohs Compliant Hammond | Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond |
| Length | 1.87 inch (47.57 mm) | |
| Width | 4.92 inch (125 mm) | |
| Depth | 6.3 inch (160 mm) | |
| Material | Aluminum; Extruded Aluminium |