Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 1455Q1601BK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:125mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:125mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 1455 Series enclosure features an extruded aluminum construction with metal end panels, designed for instrument applications. It measures 51.5 mm in height, 125 mm in width, and 160 mm in depth. The enclosure is RoHS compliant, ensuring it meets environmental standards. It includes plastic bezels, end panels, #6 Taptight screws, and self-adhesive rubber feet as part of the purchased assembly. The enclosure can be factory modified for milling, drilling, and printing, and solid models are available in STEP or IGES formats. The bezels are made from polycarbonate, and the enclosure is available in clear and black anodized finishes. This product is suitable for housing 120 mm wide PC boards.

Datasheet Summary
Powered by GS/AI

The 1455 Series enclosure features an extruded aluminum construction with metal end panels, designed for instrument applications. It measures 51.5 mm in height, 125 mm in width, and 160 mm in depth. The enclosure is RoHS compliant, ensuring it meets environmental standards. It includes plastic bezels, end panels, #6 Taptight screws, and self-adhesive rubber feet as part of the purchased assembly. The enclosure can be factory modified for milling, drilling, and printing, and solid models are available in STEP or IGES formats. The bezels are made from polycarbonate, and the enclosure is available in clear and black anodized finishes. This product is suitable for housing 120 mm wide PC boards.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 45K1120 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
45K1120
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 45K1120
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:125mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:51.6mm; External Width - Metric:125mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 125 Mm, 160 Mm Rohs Compliant Hammond - 74M5944 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 125 Mm, 160 Mm Rohs Compliant Hammond
74M5944
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 125 Mm, 160 Mm Rohs Compliant Hammond 74M5944
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 mm, 125 mm, 160 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 mm, 125 mm, 160 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 45K1120 74M5944
Product Name Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 51.5 Mm, 125 Mm, 160 Mm Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 2.03 inch (51.6 mm)
Width 4.92 inch (125 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC6000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 72 inch (1829 mm)
View Details