Hammond Electronics, Inc. Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond 1455P2201BU

Description
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:26.44mm; External Width - Metric:125mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:26.44mm; External Width - Metric:125mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond - 06X3900 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond
06X3900
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond 06X3900
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:26.44mm; External Width - Metric:125mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:26.44mm; External Width - Metric:125mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3900
Product Name Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond
Length 1.04 inch (26.44 mm)
Width 4.92 inch (125 mm)
Depth 8.66 inch (220 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers