Hammond Electronics, Inc. Enclosure, Extruded, Heat Dissipating Fins, Pcb Box, 61 Mm, 110 Mm, 160 Mm, Aluminium, Black Rohs Compliant Hammond 1455NHD1601BK

Description
Enclosure, Extruded, Heat Dissipating Fins, PCB Box, 61 mm, 110 mm, 160 mm, Aluminium, Black RoHS Compliant: Yes
Description
Enclosure, Extruded, Heat Dissipating Fins, PCB Box, 61 mm, 110 mm, 160 mm, Aluminium, Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Extruded, Heat Dissipating Fins, Pcb Box, 61 Mm, 110 Mm, 160 Mm, Aluminium, Black Rohs Compliant Hammond - 46Y2693 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Extruded, Heat Dissipating Fins, Pcb Box, 61 Mm, 110 Mm, 160 Mm, Aluminium, Black Rohs Compliant Hammond
46Y2693
Enclosure, Extruded, Heat Dissipating Fins, Pcb Box, 61 Mm, 110 Mm, 160 Mm, Aluminium, Black Rohs Compliant Hammond 46Y2693
Enclosure, Extruded, Heat Dissipating Fins, PCB Box, 61 mm, 110 mm, 160 mm, Aluminium, Black RoHS Compliant: Yes

Enclosure, Extruded, Heat Dissipating Fins, PCB Box, 61 mm, 110 mm, 160 mm, Aluminium, Black RoHS Compliant: Yes

Supplier's Site
Heat Dessipative Enclosure, Alum, Black; Enclosure Type Hammond - 41Y9249 - Newark, An Avnet Company
Chicago, IL, United States
Heat Dessipative Enclosure, Alum, Black; Enclosure Type Hammond
41Y9249
Heat Dessipative Enclosure, Alum, Black; Enclosure Type Hammond 41Y9249
HEAT DESSIPATIVE ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:60.7mm; External Width - Metric:111mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

HEAT DESSIPATIVE ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:60.7mm; External Width - Metric:111mm; External Depth - Metric:160mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 46Y2693 41Y9249
Product Name Enclosure, Extruded, Heat Dissipating Fins, Pcb Box, 61 Mm, 110 Mm, 160 Mm, Aluminium, Black Rohs Compliant Hammond Heat Dessipative Enclosure, Alum, Black; Enclosure Type Hammond
Length 2.39 inch (60.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Aluminum - Junction Boxes - 1414N4ALI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
TK Series Enclosures - 110-916 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers