Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 53 Mm, 103 Mm, 220 Mm, Aluminium Rohs Compliant Hammond 1455N2201RD

Description
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 53 mm, 103 mm, 220 mm, Aluminium RoHS Compliant: Yes
Description
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 53 mm, 103 mm, 220 mm, Aluminium RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 53 Mm, 103 Mm, 220 Mm, Aluminium Rohs Compliant Hammond - 42Y1288 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 53 Mm, 103 Mm, 220 Mm, Aluminium Rohs Compliant Hammond
42Y1288
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 53 Mm, 103 Mm, 220 Mm, Aluminium Rohs Compliant Hammond 42Y1288
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 53 mm, 103 mm, 220 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 53 mm, 103 mm, 220 mm, Aluminium RoHS Compliant: Yes

Supplier's Site
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond - 30Y9622 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
30Y9622
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 30Y9622
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Red; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 42Y1288 30Y9622
Product Name Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 53 Mm, 103 Mm, 220 Mm, Aluminium Rohs Compliant Hammond Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
Length 2.09 inch (53 mm)
Width 4.06 inch (103 mm)
Depth 8.66 inch (220 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4ALCLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Aluminum
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details