Hammond Electronics, Inc. Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 1455N2201BK

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.1mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.1mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond - 84C9903 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond
84C9903
Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond 84C9903
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.1mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.1mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Box, Black, Aluminium End Plate; Enclosure Type Hammond - 39K1203 - Newark, An Avnet Company
Chicago, IL, United States
Box, Black, Aluminium End Plate; Enclosure Type Hammond
39K1203
Box, Black, Aluminium End Plate; Enclosure Type Hammond 39K1203
BOX, BLACK, ALUMINIUM END PLATE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Colour:Black; NEMA RoHS Compliant: Yes

BOX, BLACK, ALUMINIUM END PLATE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Colour:Black; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 84C9903 39K1203
Product Name Enclosure, Instrument, Aluminium, Black; Enclosure Type Hammond Box, Black, Aluminium End Plate; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.09 inch (53.1 mm) 2.09 inch (53 mm)
Width 4.06 inch (103 mm) 4.06 inch (103 mm)
Depth 8.66 inch (220 mm) 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 2024900 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.62 inch (92 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MF - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 7.25 inch (184 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers