Hammond Electronics, Inc. Enclosure, Pcb, Aluminium; Enclosure Type Hammond 1455N1601

Description
ENCLOSURE, PCB, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.1mm; External Width - Metric:103mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.1mm; External Width - Metric:103mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb, Aluminium; Enclosure Type Hammond - 84C9899 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb, Aluminium; Enclosure Type Hammond
84C9899
Enclosure, Pcb, Aluminium; Enclosure Type Hammond 84C9899
ENCLOSURE, PCB, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.1mm; External Width - Metric:103mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, PCB, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:53.1mm; External Width - Metric:103mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 53 Mm, 103 Mm, 160 Mm, Aluminium Rohs Compliant Hammond - 19J3186 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 53 Mm, 103 Mm, 160 Mm, Aluminium Rohs Compliant Hammond
19J3186
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 53 Mm, 103 Mm, 160 Mm, Aluminium Rohs Compliant Hammond 19J3186
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 53 mm, 103 mm, 160 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 53 mm, 103 mm, 160 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 84C9899 19J3186
Product Name Enclosure, Pcb, Aluminium; Enclosure Type Hammond Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 53 Mm, 103 Mm, 160 Mm, Aluminium Rohs Compliant Hammond
Length 2.09 inch (53.1 mm)
Width 4.06 inch (103 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325364 - RS Components, Ltd.
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455A1202RD - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
3 suppliers