Hammond Electronics, Inc. Small Enclosure, Alum, Blue; Enclosure Type Hammond 1455L801BU

Description
SMALL ENCLOSURE, ALUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ALUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Alum, Blue; Enclosure Type Hammond - 73AC8769 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Alum, Blue; Enclosure Type Hammond
73AC8769
Small Enclosure, Alum, Blue; Enclosure Type Hammond 73AC8769
SMALL ENCLOSURE, ALUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ALUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73AC8769
Product Name Small Enclosure, Alum, Blue; Enclosure Type Hammond
Length 1.22 inch (30.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP67 EMC Shielded Diecast Aluminum Box - HQ Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 1.97 to 6.38 inch (50 to 162 mm)
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details