Hammond Electronics, Inc. Small Enclosure, Alum, Black; Enclosure Type Hammond 1455L801BK

Description
SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Alum, Black; Enclosure Type Hammond - 73AC8768 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Alum, Black; Enclosure Type Hammond
73AC8768
Small Enclosure, Alum, Black; Enclosure Type Hammond 73AC8768
SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:30.99mm; External Width - Metric:108mm; External Depth - Metric:80mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Small Enclosure, Alum, Black; Enclosure Type Hammond - 94AC5486 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Alum, Black; Enclosure Type Hammond
94AC5486
Small Enclosure, Alum, Black; Enclosure Type Hammond 94AC5486
SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:-; Enclosure Material:Aluminium; External Height - Metric:1.5mm; External Width - Metric:103mm; External Depth - Metric:30.5mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes

SMALL ENCLOSURE, ALUM, BLACK; Enclosure Type:-; Enclosure Material:Aluminium; External Height - Metric:1.5mm; External Width - Metric:103mm; External Depth - Metric:30.5mm; IP Rating:-; Body Colour:Black; NEMA Rating:-; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 73AC8768 94AC5486
Product Name Small Enclosure, Alum, Black; Enclosure Type Hammond Small Enclosure, Alum, Black; Enclosure Type Hammond
Length 1.22 inch (30.99 mm) 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 106-007 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2321 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 10.83 inch (275 mm)
View Details