Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 220 Mm, 103 Mm, 30.5 Mm Rohs Compliant Hammond 1455L2202

Description
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 220 mm, 103 mm, 30.5 mm RoHS Compliant: Yes
Description
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 220 mm, 103 mm, 30.5 mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 1455 Series enclosure is designed for housing instruments and features extruded aluminum construction with plastic end panels. It measures 220 mm in length, 103 mm in width, and 30.5 mm in height, making it suitable for accommodating a 100 mm wide printed circuit board. The enclosure is RoHS compliant and includes a closed bezel. It comes with necessary assembly components such as screws and self-adhesive rubber feet. Additionally, the enclosure can be factory modified for milling, drilling, or printing, and solid models are available in STEP or IGES formats. The enclosure is available in clear and black anodized finishes.

Datasheet Summary
Powered by GS/AI

The 1455 Series enclosure is designed for housing instruments and features extruded aluminum construction with plastic end panels. It measures 220 mm in length, 103 mm in width, and 30.5 mm in height, making it suitable for accommodating a 100 mm wide printed circuit board. The enclosure is RoHS compliant and includes a closed bezel. It comes with necessary assembly components such as screws and self-adhesive rubber feet. Additionally, the enclosure can be factory modified for milling, drilling, or printing, and solid models are available in STEP or IGES formats. The enclosure is available in clear and black anodized finishes.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 220 Mm, 103 Mm, 30.5 Mm Rohs Compliant Hammond - 41T1136 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 220 Mm, 103 Mm, 30.5 Mm Rohs Compliant Hammond
41T1136
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 220 Mm, 103 Mm, 30.5 Mm Rohs Compliant Hammond 41T1136
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 220 mm, 103 mm, 30.5 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 220 mm, 103 mm, 30.5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 89C9420 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
89C9420
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 89C9420
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 41T1136 89C9420
Product Name Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 220 Mm, 103 Mm, 30.5 Mm Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.2 inch (30.48 mm)
Width 4.06 inch (103 mm)
Depth 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details