Hammond Electronics, Inc. Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 1455L2201RD

Description
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.51mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes
Description
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.51mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB Box Enclosure, part number 30Y9619, is constructed from extruded aluminum 6063 and features a red anodized finish. It is designed to accommodate a 100mm wide printed circuit board and has external dimensions of 30.51mm in height, 103mm in width, and 220mm in depth. The enclosure provides an IP54 rating, indicating protection against dust and water splashes. The assembly includes the box, plastic bezels, end panels, #6 Taptight screws, and self-adhesive rubber feet. Optional modifications such as milling, drilling, and printing are available from the manufacturer. Solid models of the enclosure can be obtained in STEP or IGES formats.

Datasheet Summary
Powered by GS/AI

The PCB Box Enclosure, part number 30Y9619, is constructed from extruded aluminum 6063 and features a red anodized finish. It is designed to accommodate a 100mm wide printed circuit board and has external dimensions of 30.51mm in height, 103mm in width, and 220mm in depth. The enclosure provides an IP54 rating, indicating protection against dust and water splashes. The assembly includes the box, plastic bezels, end panels, #6 Taptight screws, and self-adhesive rubber feet. Optional modifications such as milling, drilling, and printing are available from the manufacturer. Solid models of the enclosure can be obtained in STEP or IGES formats.

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond - 30Y9619 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
30Y9619
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 30Y9619
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.51mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.51mm; External Width - Metric:103mm; External Depth - Metric:220mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30Y9619
Product Name Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
Length 1.2 inch (30.51 mm)
Width 4.06 inch (103 mm)
Depth 8.66 inch (220 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details