Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 27.45 Mm, 103 Mm, 160 Mm Rohs Compliant Hammond 1455L1601BU

Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 27.45 mm, 103 mm, 160 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 27.45 mm, 103 mm, 160 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 27.45 Mm, 103 Mm, 160 Mm Rohs Compliant Hammond - 12X8876 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 27.45 Mm, 103 Mm, 160 Mm Rohs Compliant Hammond
12X8876
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 27.45 Mm, 103 Mm, 160 Mm Rohs Compliant Hammond 12X8876
Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 27.45 mm, 103 mm, 160 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 27.45 mm, 103 mm, 160 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond - 06X3892 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond
06X3892
Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond 06X3892
ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:103mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, HANDHELD, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:103mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 12X8876 06X3892
Product Name Enclosure, 1455 Series, Extruded With Metal End Panels, Handheld, 27.45 Mm, 103 Mm, 160 Mm Rohs Compliant Hammond Enclosure, Handheld, Aluminium, Blue; Enclosure Type Hammond
Length 1.2 inch (30.48 mm)
Width 4.06 inch (103 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414ILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
General Purpose Enclosures - 2832129 - RS Components, Ltd.
Specs
Length 8.86 inch (225 mm)
Width 10.04 inch (255 mm)
Depth 0.5512 inch (14 mm)
View Details