Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 30.5 Mm, 103 Mm, 120 Mm Rohs Compliant Hammond 1455L1202

Description
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 30.5 mm, 103 mm, 120 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 30.5 mm, 103 mm, 120 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 30.5 Mm, 103 Mm, 120 Mm Rohs Compliant Hammond - 19J3179 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 30.5 Mm, 103 Mm, 120 Mm Rohs Compliant Hammond
19J3179
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 30.5 Mm, 103 Mm, 120 Mm Rohs Compliant Hammond 19J3179
Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 30.5 mm, 103 mm, 120 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 30.5 mm, 103 mm, 120 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 89C9412 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
89C9412
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 89C9412
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:103mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.48mm; External Width - Metric:103mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3179 89C9412
Product Name Enclosure, 1455 Series, Extruded With Plastic End Panels, Instrument, 30.5 Mm, 103 Mm, 120 Mm Rohs Compliant Hammond Enclosure, Instrument, Aluminium; Enclosure Type Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.2 inch (30.48 mm)
Width 4.06 inch (103 mm)
Depth 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-908 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details