Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 30.51 Mm, 103 Mm, 120 Mm Rohs Compliant Hammond 1455L1201RD

Description
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 30.51 mm, 103 mm, 120 mm RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 30.51 mm, 103 mm, 120 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 30.51 Mm, 103 Mm, 120 Mm Rohs Compliant Hammond - 42Y1282 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 30.51 Mm, 103 Mm, 120 Mm Rohs Compliant Hammond
42Y1282
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 30.51 Mm, 103 Mm, 120 Mm Rohs Compliant Hammond 42Y1282
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 30.51 mm, 103 mm, 120 mm RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 30.51 mm, 103 mm, 120 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond - 30Y9617 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
30Y9617
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 30Y9617
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.51mm; External Width - Metric:103mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:30.51mm; External Width - Metric:103mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 42Y1282 30Y9617
Product Name Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 30.51 Mm, 103 Mm, 120 Mm Rohs Compliant Hammond Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
Length 1.2 inch (30.51 mm)
Width 4.06 inch (103 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418G8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details