Hammond Electronics, Inc. Enclosure, Instrument, Aluminium; Enclosure Type Hammond 1455K1601

Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:42.93mm; External Width - Metric:78mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:42.93mm; External Width - Metric:78mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminium; Enclosure Type Hammond - 84C9891 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium; Enclosure Type Hammond
84C9891
Enclosure, Instrument, Aluminium; Enclosure Type Hammond 84C9891
ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:42.93mm; External Width - Metric:78mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:42.93mm; External Width - Metric:78mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 43 Mm, 78 Mm, 160 Mm, Aluminium Rohs Compliant Hammond - 19J3176 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 43 Mm, 78 Mm, 160 Mm, Aluminium Rohs Compliant Hammond
19J3176
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 43 Mm, 78 Mm, 160 Mm, Aluminium Rohs Compliant Hammond 19J3176
Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 43 mm, 78 mm, 160 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 43 mm, 78 mm, 160 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 84C9891 19J3176
Product Name Enclosure, Instrument, Aluminium; Enclosure Type Hammond Enclosure, 1455 Series, Extruded With Metal End Panels, Instrument, 43 Mm, 78 Mm, 160 Mm, Aluminium Rohs Compliant Hammond
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 1.69 inch (42.93 mm)
Width 3.07 inch (78 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 12 inch (305 mm)
View Details
4 suppliers