Hammond Electronics, Inc. Enclosure, Pcb, Aluminium; Enclosure Type Hammond 1455K1201

Description
ENCLOSURE, PCB, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:42.93mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:42.93mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb, Aluminium; Enclosure Type Hammond - 84C9888 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb, Aluminium; Enclosure Type Hammond
84C9888
Enclosure, Pcb, Aluminium; Enclosure Type Hammond 84C9888
ENCLOSURE, PCB, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:42.93mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, PCB, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:42.93mm; External Width - Metric:78mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 43 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond - 19J3174 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 43 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond
19J3174
Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 43 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond 19J3174
Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 43 mm, 78 mm, 120 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Metal End Panels, PCB Box, 43 mm, 78 mm, 120 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 84C9888 19J3174
Product Name Enclosure, Pcb, Aluminium; Enclosure Type Hammond Enclosure, 1455 Series, Extruded With Metal End Panels, Pcb Box, 43 Mm, 78 Mm, 120 Mm, Aluminium Rohs Compliant Hammond
Length 1.69 inch (42.93 mm)
Width 3.07 inch (78 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414N4PHO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers