Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond 1455D802BK

Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond - 85W3680 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond
85W3680
Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond 85W3680
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85W3680
Product Name Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond
Length 0.9902 inch (25.15 mm)
Width 1.77 inch (45 mm)
Depth 3.15 inch (80 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C801BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
5 suppliers