Hammond Electronics, Inc. Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 1455D801RD

Description
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23.01mm; External Width - Metric:42.5mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes
Datasheet
Description
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23.01mm; External Width - Metric:42.5mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond - 30Y9612 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
30Y9612
Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond 30Y9612
PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23.01mm; External Width - Metric:42.5mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

PCB BOX ENCLOSURE, ALUMINUM RED; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23.01mm; External Width - Metric:42.5mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 30Y9612
Product Name Pcb Box Enclosure, Aluminum Red; Enclosure Type Hammond
Length 0.9059 inch (23.01 mm)
Width 1.67 inch (42.5 mm)
Depth 3.15 inch (80 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.13 inch (105 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MS - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 11.75 inch (298 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers