Hammond Electronics, Inc. Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond 1455D801

Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23mm; External Width - Metric:42.5mm; External Depth - Metric:80mm; IP Rating:IP54; Body RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23mm; External Width - Metric:42.5mm; External Depth - Metric:80mm; IP Rating:IP54; Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond - 67AC4419 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond
67AC4419
Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond 67AC4419
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23mm; External Width - Metric:42.5mm; External Depth - Metric:80mm; IP Rating:IP54; Body RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23mm; External Width - Metric:42.5mm; External Depth - Metric:80mm; IP Rating:IP54; Body RoHS Compliant: Yes

Supplier's Site
Enclosure, Pcb Box, Aluminium, Clear; Enclosure Type Hammond - 85W3677 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Clear; Enclosure Type Hammond
85W3677
Enclosure, Pcb Box, Aluminium, Clear; Enclosure Type Hammond 85W3677
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 67AC4419 85W3677
Product Name Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond Enclosure, Pcb Box, Aluminium, Clear; Enclosure Type Hammond
Length 0.9055 inch (23 mm) 0.9902 inch (25.15 mm)
Width 1.67 inch (42.5 mm) 1.77 inch (45 mm)
Depth 3.15 inch (80 mm) 3.15 inch (80 mm)
Material Aluminum; Extruded Aluminium Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418L6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
View Details
3 suppliers