Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond 1455D602BK

Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond - 85W3676 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond
85W3676
Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond 85W3676
ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond - 67AC4418 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond
67AC4418
Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond 67AC4418
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23mm; External Width - Metric:42.5mm; External Depth - Metric:60mm; IP Rating:IP54; Body Colour:Black; RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, BLK; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23mm; External Width - Metric:42.5mm; External Depth - Metric:60mm; IP Rating:IP54; Body Colour:Black; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 85W3676 67AC4418
Product Name Enclosure, Pcb Box, Aluminium, Black; Enclosure Type Hammond Enclosure, Multipurpose, Aluminium, Blk; Enclosure Type Hammond
Length 0.9902 inch (25.15 mm) 0.9055 inch (23 mm)
Width 1.77 inch (45 mm) 1.67 inch (42.5 mm)
Depth 2.36 inch (60 mm) 2.36 inch (60 mm)
Material Aluminum; Extruded Aluminium Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MB - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 5.75 inch (146 mm)
Width 3.25 inch (82.55 mm)
View Details
4 suppliers