Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Clear; Enclosure Type Hammond 1455D602

Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Clear; Enclosure Type Hammond - 85W3675 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Clear; Enclosure Type Hammond
85W3675
Enclosure, Pcb Box, Aluminium, Clear; Enclosure Type Hammond 85W3675
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond - 67AC4417 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond
67AC4417
Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond 67AC4417
ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23mm; External Width - Metric:42.5mm; External Depth - Metric:60mm; IP Rating:IP54; Body RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ALUMINIUM, CLR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23mm; External Width - Metric:42.5mm; External Depth - Metric:60mm; IP Rating:IP54; Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 85W3675 67AC4417
Product Name Enclosure, Pcb Box, Aluminium, Clear; Enclosure Type Hammond Enclosure, Multipurpose, Aluminium, Clr; Enclosure Type Hammond
Length 0.9902 inch (25.15 mm) 0.9055 inch (23 mm)
Width 1.77 inch (45 mm) 1.67 inch (42.5 mm)
Depth 2.36 inch (60 mm) 2.36 inch (60 mm)
Material Aluminum; Extruded Aluminium Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details