Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Clear; Enclosure Type Hammond 1455D601

Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Clear; Enclosure Type Hammond - 85W3673 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Clear; Enclosure Type Hammond
85W3673
Enclosure, Pcb Box, Aluminium, Clear; Enclosure Type Hammond 85W3673
ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, CLEAR; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:25.15mm; External Width - Metric:45mm; External Depth - Metric:60mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85W3673
Product Name Enclosure, Pcb Box, Aluminium, Clear; Enclosure Type Hammond
Length 0.9902 inch (25.15 mm)
Width 1.77 inch (45 mm)
Depth 2.36 inch (60 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Control Station Enclosures - 1368582 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.13 inch (105 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details