Hammond Electronics, Inc. Enclosure W/ Flange, Aluminium; Enclosure Type Hammond 1455CF801

Description
ENCLOSURE W/ FLANGE, ALUMINIUM; Enclosure Type:Wall Mount; Enclosure Material:Aluminum; External Height - Metric:23.01mm; External Width - Metric:54mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Unfinished RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE W/ FLANGE, ALUMINIUM; Enclosure Type:Wall Mount; Enclosure Material:Aluminum; External Height - Metric:23.01mm; External Width - Metric:54mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Unfinished RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure W/ Flange, Aluminium; Enclosure Type Hammond - 68AH3615 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Aluminium; Enclosure Type Hammond
68AH3615
Enclosure W/ Flange, Aluminium; Enclosure Type Hammond 68AH3615
ENCLOSURE W/ FLANGE, ALUMINIUM; Enclosure Type:Wall Mount; Enclosure Material:Aluminum; External Height - Metric:23.01mm; External Width - Metric:54mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Unfinished RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, ALUMINIUM; Enclosure Type:Wall Mount; Enclosure Material:Aluminum; External Height - Metric:23.01mm; External Width - Metric:54mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Unfinished RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 68AH3615
Product Name Enclosure W/ Flange, Aluminium; Enclosure Type Hammond
Length 0.9059 inch (23.01 mm)
Width 2.13 inch (54 mm)
Depth 3.15 inch (80 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 138161 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.15 inch (80 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details