Hammond Electronics, Inc. Enclosure W/ Flange, Aluminium, Black; Enclosure Type Hammond 1455CF1201BK

Description
ENCLOSURE W/ FLANGE, ALUMINIUM, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Aluminum; External Height - Metric:23.01mm; External Width - Metric:54mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE W/ FLANGE, ALUMINIUM, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Aluminum; External Height - Metric:23.01mm; External Width - Metric:54mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure W/ Flange, Aluminium, Black; Enclosure Type Hammond - 68AH3614 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Aluminium, Black; Enclosure Type Hammond
68AH3614
Enclosure W/ Flange, Aluminium, Black; Enclosure Type Hammond 68AH3614
ENCLOSURE W/ FLANGE, ALUMINIUM, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Aluminum; External Height - Metric:23.01mm; External Width - Metric:54mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, ALUMINIUM, BLACK; Enclosure Type:Wall Mount; Enclosure Material:Aluminum; External Height - Metric:23.01mm; External Width - Metric:54mm; External Depth - Metric:120mm; IP Rating:IP54; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 68AH3614
Product Name Enclosure W/ Flange, Aluminium, Black; Enclosure Type Hammond
Length 0.9059 inch (23.01 mm)
Width 2.13 inch (54 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details