Hammond Electronics, Inc. Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 23 Mm, 54 Mm, 80 Mm, Aluminium Rohs Compliant Hammond 1455C801

Description
Enclosure, 1455 Series, Extruded With Plastic End Panels, PCB Box, 23 mm, 54 mm, 80 mm, Aluminium RoHS Compliant: Yes
Datasheet
Description
Enclosure, 1455 Series, Extruded With Plastic End Panels, PCB Box, 23 mm, 54 mm, 80 mm, Aluminium RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 23 Mm, 54 Mm, 80 Mm, Aluminium Rohs Compliant Hammond - 19J3168 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 23 Mm, 54 Mm, 80 Mm, Aluminium Rohs Compliant Hammond
19J3168
Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 23 Mm, 54 Mm, 80 Mm, Aluminium Rohs Compliant Hammond 19J3168
Enclosure, 1455 Series, Extruded With Plastic End Panels, PCB Box, 23 mm, 54 mm, 80 mm, Aluminium RoHS Compliant: Yes

Enclosure, 1455 Series, Extruded With Plastic End Panels, PCB Box, 23 mm, 54 mm, 80 mm, Aluminium RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond - 84C9884 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond
84C9884
Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond 84C9884
ENCLOSURE, PCB BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23.11mm; External Width - Metric:54mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:23.11mm; External Width - Metric:54mm; External Depth - Metric:80mm; IP Rating:IP54; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 19J3168 84C9884
Product Name Enclosure, 1455 Series, Extruded With Plastic End Panels, Pcb Box, 23 Mm, 54 Mm, 80 Mm, Aluminium Rohs Compliant Hammond Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond
Length 0.9098 inch (23.11 mm)
Width 2.13 inch (54 mm)
Depth 3.15 inch (80 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details