Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Blue; Enclosure Type Hammond 1455B1002BU

Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.15mm; External Width - Metric:71.7mm; External Depth - Metric:101mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.15mm; External Width - Metric:71.7mm; External Depth - Metric:101mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure is designed for a 60mm wide PCB and is constructed from extruded aluminum 6063, providing durability and protection for electronic components. It features a blue anodized finish and includes plastic bezels, #6 Taptight screws, and self-adhesive rubber feet as part of the purchased assembly. The external dimensions are 19.15mm in height, 71.7mm in width, and 101mm in depth, with an IP54 rating indicating protection against dust and water splashes. The enclosure can be factory modified for milling, drilling, or printing, and solid models are available in STEP or IGES formats.

Datasheet Summary
Powered by GS/AI

The enclosure is designed for a 60mm wide PCB and is constructed from extruded aluminum 6063, providing durability and protection for electronic components. It features a blue anodized finish and includes plastic bezels, #6 Taptight screws, and self-adhesive rubber feet as part of the purchased assembly. The external dimensions are 19.15mm in height, 71.7mm in width, and 101mm in depth, with an IP54 rating indicating protection against dust and water splashes. The enclosure can be factory modified for milling, drilling, or printing, and solid models are available in STEP or IGES formats.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Blue; Enclosure Type Hammond - 06X3875 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Blue; Enclosure Type Hammond
06X3875
Enclosure, Pcb Box, Aluminium, Blue; Enclosure Type Hammond 06X3875
ENCLOSURE, PCB BOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.15mm; External Width - Metric:71.7mm; External Depth - Metric:101mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:19.15mm; External Width - Metric:71.7mm; External Depth - Metric:101mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3875
Product Name Enclosure, Pcb Box, Aluminium, Blue; Enclosure Type Hammond
Length 0.7539 inch (19.15 mm)
Width 2.82 inch (71.7 mm)
Depth 3.98 inch (101 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401AA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers