Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Blue; Enclosure Type Hammond 1455A802BU

Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:11.99mm; External Width - Metric:70mm; External Depth - Metric:81mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:11.99mm; External Width - Metric:70mm; External Depth - Metric:81mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Blue; Enclosure Type Hammond - 06X3874 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Blue; Enclosure Type Hammond
06X3874
Enclosure, Pcb Box, Aluminium, Blue; Enclosure Type Hammond 06X3874
ENCLOSURE, PCB BOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:11.99mm; External Width - Metric:70mm; External Depth - Metric:81mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:11.99mm; External Width - Metric:70mm; External Depth - Metric:81mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3874
Product Name Enclosure, Pcb Box, Aluminium, Blue; Enclosure Type Hammond
Length 0.4720 inch (11.99 mm)
Width 2.76 inch (70 mm)
Depth 3.19 inch (81 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414M8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details