Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium, Blue; Enclosure Type Hammond 1455A1202BU

Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:11.99mm; External Width - Metric:70mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:11.99mm; External Width - Metric:70mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium, Blue; Enclosure Type Hammond - 06X3873 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium, Blue; Enclosure Type Hammond
06X3873
Enclosure, Pcb Box, Aluminium, Blue; Enclosure Type Hammond 06X3873
ENCLOSURE, PCB BOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:11.99mm; External Width - Metric:70mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:11.99mm; External Width - Metric:70mm; External Depth - Metric:121mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3873
Product Name Enclosure, Pcb Box, Aluminium, Blue; Enclosure Type Hammond
Length 0.4720 inch (11.99 mm)
Width 2.76 inch (70 mm)
Depth 4.76 inch (121 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325380 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details