Hammond Electronics, Inc. Enclosure, Pcbbox, Aluminium, Blue; Enclosure Type Hammond 1455A1002BU

Description
ENCLOSURE, PCBBOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:11.99mm; External Width - Metric:70mm; External Depth - Metric:101mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCBBOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:11.99mm; External Width - Metric:70mm; External Depth - Metric:101mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcbbox, Aluminium, Blue; Enclosure Type Hammond - 06X3872 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcbbox, Aluminium, Blue; Enclosure Type Hammond
06X3872
Enclosure, Pcbbox, Aluminium, Blue; Enclosure Type Hammond 06X3872
ENCLOSURE, PCBBOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:11.99mm; External Width - Metric:70mm; External Depth - Metric:101mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

ENCLOSURE, PCBBOX, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:11.99mm; External Width - Metric:70mm; External Depth - Metric:101mm; IP Rating:IP54; Body Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06X3872
Product Name Enclosure, Pcbbox, Aluminium, Blue; Enclosure Type Hammond
Length 0.4720 inch (11.99 mm)
Width 2.76 inch (70 mm)
Depth 3.98 inch (101 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
Interlinking block - CPX-M-GE-EV - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details