Hammond Electronics, Inc. Enclosure, Instrument, Steel, Black; Enclosure Type Hammond 1454M

Description
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:83mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:83mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond - 50F8529 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond
50F8529
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond 50F8529
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:83mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:83mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50F8529
Product Name Enclosure, Instrument, Steel, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4.02 inch (102 mm)
Depth 3.27 inch (83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 1861868 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 4.89 inch (124 mm)
Depth 2.65 inch (67.3 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details