Hammond Electronics, Inc. Enclosure, Instrument, Steel, Black; Enclosure Type Hammond 1454F

Description
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:102mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:102mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond - 94F4759 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond
94F4759
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond 94F4759
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:102mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:76.2mm; External Width - Metric:102mm; External Depth - Metric:152mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F4759
Product Name Enclosure, Instrument, Steel, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3 inch (76.2 mm)
Width 4.02 inch (102 mm)
Depth 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details