Hammond Electronics, Inc. Enclosure, Instrument, Steel, Black; Enclosure Type Hammond 1454C

Description
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:50.8mm; External Width - Metric:102mm; External Depth - Metric:64mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:50.8mm; External Width - Metric:102mm; External Depth - Metric:64mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a black steel instrument enclosure, part number 94F814, designed for various applications requiring protection and organization of electronic components. It features external dimensions of 50.8 mm in height, 102 mm in width, and 64 mm in depth. The enclosure has an IP32 rating, indicating protection against solid objects larger than 2.5 mm and limited protection against water. It is RoHS compliant, ensuring it meets environmental standards. The enclosure can be factory modified for specific needs, such as milling or drilling, and solid models are available in STEP or IGES formats for design purposes.

Datasheet Summary
Powered by GS/AI

The product is a black steel instrument enclosure, part number 94F814, designed for various applications requiring protection and organization of electronic components. It features external dimensions of 50.8 mm in height, 102 mm in width, and 64 mm in depth. The enclosure has an IP32 rating, indicating protection against solid objects larger than 2.5 mm and limited protection against water. It is RoHS compliant, ensuring it meets environmental standards. The enclosure can be factory modified for specific needs, such as milling or drilling, and solid models are available in STEP or IGES formats for design purposes.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond - 94F814 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond
94F814
Enclosure, Instrument, Steel, Black; Enclosure Type Hammond 94F814
ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:50.8mm; External Width - Metric:102mm; External Depth - Metric:64mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL, BLACK; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:50.8mm; External Width - Metric:102mm; External Depth - Metric:64mm; IP Rating:IP32; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F814
Product Name Enclosure, Instrument, Steel, Black; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2 inch (50.8 mm)
Width 4.02 inch (102 mm)
Depth 2.52 inch (64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 2020755 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.13 inch (54 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16C4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers