Hammond Electronics, Inc. Instrument Enclosure, Steel, Grey; Enclosure Type Hammond 1453N

Description
INSTRUMENT ENCLOSURE, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:308mm; External Depth - Metric:520.7mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
INSTRUMENT ENCLOSURE, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:308mm; External Depth - Metric:520.7mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Instrument Enclosure, Steel, Grey; Enclosure Type Hammond - 50H5759 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Enclosure, Steel, Grey; Enclosure Type Hammond
50H5759
Instrument Enclosure, Steel, Grey; Enclosure Type Hammond 50H5759
INSTRUMENT ENCLOSURE, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:308mm; External Depth - Metric:520.7mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

INSTRUMENT ENCLOSURE, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:308mm; External Depth - Metric:520.7mm; IP Rating:IP30; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H5759
Product Name Instrument Enclosure, Steel, Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 12.13 inch (308 mm)
Depth 20.5 inch (521 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413NS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details