Hammond Electronics, Inc. Enclosure, Power Supply, Steel, Grey; Enclosure Type Hammond 1453C

Description
ENCLOSURE, POWER SUPPLY, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:177.8mm; External Width - Metric:181mm; External Depth - Metric:317.5mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, POWER SUPPLY, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:177.8mm; External Width - Metric:181mm; External Depth - Metric:317.5mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Power Supply, Steel, Grey; Enclosure Type Hammond - 50H5757 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Power Supply, Steel, Grey; Enclosure Type Hammond
50H5757
Enclosure, Power Supply, Steel, Grey; Enclosure Type Hammond 50H5757
ENCLOSURE, POWER SUPPLY, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:177.8mm; External Width - Metric:181mm; External Depth - Metric:317.5mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, POWER SUPPLY, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:177.8mm; External Width - Metric:181mm; External Depth - Metric:317.5mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H5757
Product Name Enclosure, Power Supply, Steel, Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 7.13 inch (181 mm)
Depth 12.5 inch (318 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1416M-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers