Hammond Electronics, Inc. Enclosure, Instrument, Steel , Gry; Enclosure Type Hammond 1453B

Description
ENCLOSURE, INSTRUMENT, STEEL , GRY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:155.6mm; External Width - Metric:155.6mm; External Depth - Metric:279.4mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, STEEL , GRY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:155.6mm; External Width - Metric:155.6mm; External Depth - Metric:279.4mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Steel , Gry; Enclosure Type Hammond - 50H5756 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Steel , Gry; Enclosure Type Hammond
50H5756
Enclosure, Instrument, Steel , Gry; Enclosure Type Hammond 50H5756
ENCLOSURE, INSTRUMENT, STEEL , GRY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:155.6mm; External Width - Metric:155.6mm; External Depth - Metric:279.4mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, STEEL , GRY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:155.6mm; External Width - Metric:155.6mm; External Depth - Metric:279.4mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H5756
Product Name Enclosure, Instrument, Steel , Gry; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 6.13 inch (156 mm)
Width 6.13 inch (156 mm)
Depth 11 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 5.75 inch (146 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers