Hammond Electronics, Inc. Chassis Cover, 1441 & 1444 Series Chassis; Enclosure Type Hammond 1451-30BK3

Description
CHASSIS COVER, 1441 & 1444 SERIES CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:132.1mm; External Width - Metric:254mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes
Description
CHASSIS COVER, 1441 & 1444 SERIES CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:132.1mm; External Width - Metric:254mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis Cover, 1441 & 1444 Series Chassis; Enclosure Type Hammond - 50H5755 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Cover, 1441 & 1444 Series Chassis; Enclosure Type Hammond
50H5755
Chassis Cover, 1441 & 1444 Series Chassis; Enclosure Type Hammond 50H5755
CHASSIS COVER, 1441 & 1444 SERIES CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:132.1mm; External Width - Metric:254mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

CHASSIS COVER, 1441 & 1444 SERIES CHASSIS; Enclosure Type:Chassis; Enclosure Material:Steel; External Height - Metric:132.1mm; External Width - Metric:254mm; External Depth - Metric:432mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 50H5755
Product Name Chassis Cover, 1441 & 1444 Series Chassis; Enclosure Type Hammond
Length 5.2 inch (132 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBLBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
TK Series Enclosures - 107-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers